AS 16, 8P PLUG ASSY, KEY 2
"8 Rectangular Connectors - Housings Plug Black 0.177"" (4.50mm)"
8 Pos Wire Housing, Crimp, ST, Cable Mount, PBT, Grey, 125°C Product overview: 776494-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776494-2 can be used for catalog matching and distributor lookup.
AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part ? the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire?to?wire and wire?to?device applications.
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:8Positions
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 776494-2 | A104165-ND | 340-776494-2 | 70084762 | 10R1669 |
| Product Name | Miscellaneous Connector | Rectangular Connector Housings | Electronic Connector | CONNECTOR, AMPSEAL 16, PLUG ASSEMBLY, 8POSITION, 14-18 AWG, GREY | Plug And Socket Connector Housing; Product Range Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |