TE Connectivity Electronic Connector 776427-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
340-776427-1
Electronic Connector 340-776427-1
2-Pos Female Socket Connector, Wire-to-Wire, Crimp, PBT, Red Product overview: 776427-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776427-1 can be used for catalog matching and distributor lookup.

2-Pos Female Socket Connector, Wire-to-Wire, Crimp, PBT, Red Product overview: 776427-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776427-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1285252-776427-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1285252-776427-1
Connectors, Interconnects - Rectangular Connectors - Housings 1285252-776427-1
Win Source Part Number: 1285252-776427-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: AMPSEAL 16 Number of Positions: 2 Pitch: 0.177" (4.50mm) Color: Black Connector Type: Plug Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Package: Tube Contact Termination: Crimp Note: Contacts Not Included Standard Package: 27 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity Deutsch Connectors Other Names: -776427-1-LSI,776427 -1,7764271,-776427-1 -SI,A104149,-776427- 1-CSI Base Product Number: 776427

Win Source Part Number: 1285252-776427-1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: AMPSEAL 16
Number of Positions: 2
Pitch: 0.177" (4.50mm)
Color: Black
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Package: Tube
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 27
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Deutsch Connectors
Other Names: -776427-1-LSI,776427-1,7764271,-776427-1-SI,A104149,-776427-1-CSI
Base Product Number: 776427

Buy Now Datasheet
Connectors Miscellaneous - 776427-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
776427-1
Connectors Miscellaneous 776427-1
AS 16, 2P PLUG ASSY, KEY 1

AS 16, 2P PLUG ASSY, KEY 1

Buy Now
Rectangular Connector Housings - A104149-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A104149-ND
Rectangular Connector Housings A104149-ND
"2 Rectangular Connectors - Housings Plug Black 0.177"" (4.50mm)"

"2 Rectangular Connectors - Housings Plug Black 0.177"" (4.50mm)"

Buy Now Datasheet
TE Connectivity AMPSEAL 16 Connector, 2-Position Plug Assembly, Key A, 776427-1 - 38870 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity AMPSEAL 16 Connector, 2-Position Plug Assembly, Key A, 776427-1
38870
TE Connectivity AMPSEAL 16 Connector, 2-Position Plug Assembly, Key A, 776427-1 38870
AMPSEAL 16 Connectors are targeted for off-road, heavy-duty industrial, recreational, and agricultural applications. The connectors offer rugged reliability, easy use, and help prevent moisture and dirt from contaminating connections. TE Connectivity 776427-1 AMPSEAL 16 Connector, 2 Position Plug Assembly Category: AMPSEAL 16 Connectors Manufacturer: TE Connectivity Integrated Primary Latch Reinforcement (PLR) confirms contact alignment and retention Accepts contact size HDSF 16 (up to 13A) Wire Gauge Range:14-20 Ga. (2.50-0.50 mm2) Number of Positions: 2 PLR Color: Red Housing for: Female HDSF Terminals Current: up to 13A Operating Temperature: 257°F (125°C) to -40°F (-40°C) Immersion: IP67 Voltage: 250VDC

AMPSEAL 16 Connectors are targeted for off-road, heavy-duty industrial, recreational, and agricultural applications. The connectors offer rugged reliability, easy use, and help prevent moisture and dirt from contaminating connections.

  • TE Connectivity 776427-1 AMPSEAL 16 Connector, 2 Position Plug Assembly
  • Category: AMPSEAL 16 Connectors
  • Manufacturer: TE Connectivity
  • Integrated Primary Latch Reinforcement (PLR) confirms contact alignment and retention
  • Accepts contact size HDSF 16 (up to 13A)
  • Wire Gauge Range:14-20 Ga. (2.50-0.50 mm2)
  • Number of Positions: 2
  • PLR Color: Red
  • Housing for: Female HDSF Terminals
  • Current: up to 13A
  • Operating Temperature: 257°F (125°C) to -40°F (-40°C)
  • Immersion: IP67
  • Voltage: 250VDC
Supplier's Site Datasheet
Automotive Connectors - 7199453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7199453
Automotive Connectors 7199453
TE Connectivity 776427-1

TE Connectivity 776427-1

Supplier's Site
Automotive Connectors - 7199453P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7199453P
Automotive Connectors 7199453P
TE Connectivity 776427-1

TE Connectivity 776427-1

Supplier's Site
Automotive Connectors - 1643017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1643017
Automotive Connectors 1643017
TE Connectivity 776427-1

TE Connectivity 776427-1

Supplier's Site
CONNECTOR, AMPSEAL 16, PLUG ASSEMBLY, 2POSITION, 14-18 AWG, RED - 70084741 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, AMPSEAL 16, PLUG ASSEMBLY, 2POSITION, 14-18 AWG, RED
70084741
CONNECTOR, AMPSEAL 16, PLUG ASSEMBLY, 2POSITION, 14-18 AWG, RED 70084741
AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part ? the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire?to?wire and wire?to?device applications. Easy, Secure, Watertight Seal Design Ensures Positive Seating without Backout Superior Environmental Sealing Wire-to-Wire and Wire-to-Device Applications Secure Mating without Additional Hardware

AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part ? the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire?to?wire and wire?to?device applications.

  • Easy, Secure, Watertight Seal
  • Design Ensures Positive Seating without Backout
  • Superior Environmental Sealing
  • Wire-to-Wire and Wire-to-Device Applications
  • Secure Mating without Additional Hardware
Supplier's Site
Plug And Socket Connector Housing; Product Range Te Connectivity - 22J0157 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Te Connectivity
22J0157
Plug And Socket Connector Housing; Product Range Te Connectivity 22J0157
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Contacts; Colour:Red; Connector Mounting:Cable Mount; No. of Contacts:2Contacts RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Contacts; Colour:Red; Connector Mounting:Cable Mount; No. of Contacts:2Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. DigiKey Waytek, Inc. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 776427-1 340-776427-1 1285252-776427-1 776427-1 A104149-ND 38870 7199453 70084741 22J0157
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Housings Connectors Miscellaneous Rectangular Connector Housings TE Connectivity AMPSEAL 16 Connector, 2-Position Plug Assembly, Key A, 776427-1 Automotive Connectors CONNECTOR, AMPSEAL 16, PLUG ASSEMBLY, 2POSITION, 14-18 AWG, RED Plug And Socket Connector Housing; Product Range Te Connectivity
Gender Female / Jack Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp Crimp
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector; Rectangular Connectors, Heavy Duty Automotive Connector
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products