NorComp D-Sub Connector Assemblies 780-M44-103L001

Description
44 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
44 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1020-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1020-ND
D-Sub Connector Assemblies NOR1020-ND
44 Position D-Sub, High Density Plug, Male Pins Connector

44 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, 44 Position, Ip68; D Sub Connector Type Norcomp - 93X9690 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 44 Position, Ip68; D Sub Connector Type Norcomp
93X9690
D Sub Connector, Plug, 44 Position, Ip68; D Sub Connector Type Norcomp 93X9690
D SUB CONNECTOR, PLUG, 44 POSITION, IP68; D Sub Connector Type:High Density; Gender:Plug; Product Range:Seal-D 780-M Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Contact Material:BrassRoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 44 POSITION, IP68; D Sub Connector Type:High Density; Gender:Plug; Product Range:Seal-D 780-M Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1020-ND 93X9690
Product Name D-Sub Connector Assemblies D Sub Connector, Plug, 44 Position, Ip68; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connectors - 1223044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details