TE Connectivity Connectors 776494-1

Description
AS 16, 8P PLUG ASSY, KEY 1
Request a Quote Datasheet
Description
AS 16, 8P PLUG ASSY, KEY 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 776494-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
776494-1
Connectors 776494-1
AS 16, 8P PLUG ASSY, KEY 1

AS 16, 8P PLUG ASSY, KEY 1

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Housings - A104164-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A104164-ND
Rectangular Connector Housings A104164-ND
"8 Rectangular Connectors - Housings Plug Black 0.177"" (4.50mm)"

"8 Rectangular Connectors - Housings Plug Black 0.177"" (4.50mm)"

Buy Now Datasheet
Miscellaneous Connector - 776494-1 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
776494-1
Miscellaneous Connector 776494-1
AS 16, 8P PLUG ASSY, KEY 1

AS 16, 8P PLUG ASSY, KEY 1

Supplier's Site Datasheet
Automotive Connectors - 7266803P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7266803P
Automotive Connectors 7266803P
TE Connectivity 776494-1

TE Connectivity 776494-1

Supplier's Site
Automotive Connectors - 7266803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7266803
Automotive Connectors 7266803
TE Connectivity 776494-1

TE Connectivity 776494-1

Supplier's Site
Automotive Connectors - 1643665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1643665
Automotive Connectors 1643665
TE Connectivity 776494-1

TE Connectivity 776494-1

Supplier's Site
Singapore, Singapore
Electronic Connector
340-776494-1
Electronic Connector 340-776494-1
8P Rectangular Connector, PBT, Red, Wire-to-Wire, Female Socket Product overview: 776494-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776494-1 can be used for catalog matching and distributor lookup.

8P Rectangular Connector, PBT, Red, Wire-to-Wire, Female Socket Product overview: 776494-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776494-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
776494-1 Rohs Compliant Te Connectivity - 84AC3989 - Newark, An Avnet Company
Chicago, IL, United States
776494-1 Rohs Compliant Te Connectivity
84AC3989
776494-1 Rohs Compliant Te Connectivity 84AC3989
776494-1 ROHS COMPLIANT: YES

776494-1 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Plug And Socket Connector Housing; Product Range Te Connectivity - 19K7986 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Te Connectivity
19K7986
Plug And Socket Connector Housing; Product Range Te Connectivity 19K7986
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:4.5mm; For Use With:AMPSEAL & AMPSEAL 16 Connectors; Colour:Red; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:8Positions; Pitch Spacing:4.5mm; For Use With:AMPSEAL & AMPSEAL 16 Connectors; Colour:Red; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
CONNECTOR, AMPSEAL 16, PLUG ASSEMBLY, 8POSITION, 14-18 AWG, RED - 70084761 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, AMPSEAL 16, PLUG ASSEMBLY, 8POSITION, 14-18 AWG, RED
70084761
CONNECTOR, AMPSEAL 16, PLUG ASSEMBLY, 8POSITION, 14-18 AWG, RED 70084761
AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part ? the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire?to?wire and wire?to?device applications. Easy, Secure, Watertight Seal Design Ensures Positive Seating without Backout Superior Environmental Sealing Wire-to-Wire and Wire-to-Device Applications Secure Mating without Additional Hardware

AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part ? the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire?to?wire and wire?to?device applications.

  • Easy, Secure, Watertight Seal
  • Design Ensures Positive Seating without Backout
  • Superior Environmental Sealing
  • Wire-to-Wire and Wire-to-Device Applications
  • Secure Mating without Additional Hardware
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Richardson RFPD RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 776494-1 776494-1 A104164-ND 776494-1 7266803P 7266803 340-776494-1 84AC3989 19K7986 70084761
Product Name Connectors Rectangular Connector Housings Miscellaneous Connector Automotive Connectors Automotive Connectors Electronic Connector 776494-1 Rohs Compliant Te Connectivity Plug And Socket Connector Housing; Product Range Te Connectivity CONNECTOR, AMPSEAL 16, PLUG ASSEMBLY, 8POSITION, 14-18 AWG, RED
Gender Male / Plug Male / Plug; Female / Jack Male / Plug; Female / Jack Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Headers, Plugs and Sockets - 1920-30.352-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-2233/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers