TE Connectivity TE Connectivity 776433-1 AMPSEAL 16 Connector, 6-Position Plug Assembly 776433-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
TE Connectivity 776433-1 AMPSEAL 16 Connector, 6-Position Plug Assembly - 38876 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity 776433-1 AMPSEAL 16 Connector, 6-Position Plug Assembly
38876
TE Connectivity 776433-1 AMPSEAL 16 Connector, 6-Position Plug Assembly 38876
AMPSEAL 16 Connectors are targeted for off-road, heavy-duty industrial, recreational and agricultural applications. The connectors offer rugged reliability, easy use, and help prevent moisture and dirt from contaminating connections. TE Connectivity 776433-1 AMPSEAL 16 Connector, 6 Position Plug Assembly Category: AMPSEAL 16 Connectors Manufacturer: TE Connectivity Integrated Primary Latch Reinforcement (PLR) confirms contact alignment and retention Accepts contact size HDSF 16 (up to 13A) Wire Gauge Range:14-20 Ga. (2.50-0.50 mm2) Number of Positions: 6 PLR Color: Red Housing: Female HDSF Terminals Current: up to 13A Operating Temperature: 257°F (125°C) to -40°F (-40°C) Immersion: IP67 Voltage: 250VDC

AMPSEAL 16 Connectors are targeted for off-road, heavy-duty industrial, recreational and agricultural applications. The connectors offer rugged reliability, easy use, and help prevent moisture and dirt from contaminating connections.

  • TE Connectivity 776433-1 AMPSEAL 16 Connector, 6 Position Plug Assembly
  • Category: AMPSEAL 16 Connectors
  • Manufacturer: TE Connectivity
  • Integrated Primary Latch Reinforcement (PLR) confirms contact alignment and retention
  • Accepts contact size HDSF 16 (up to 13A)
  • Wire Gauge Range:14-20 Ga. (2.50-0.50 mm2)
  • Number of Positions: 6
  • PLR Color: Red
  • Housing: Female HDSF Terminals
  • Current: up to 13A
  • Operating Temperature: 257°F (125°C) to -40°F (-40°C)
  • Immersion: IP67
  • Voltage: 250VDC
Supplier's Site Datasheet
Rectangular Connector Housings - A104161-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A104161-ND
Rectangular Connector Housings A104161-ND
"6 Rectangular Connectors - Housings Plug Black 0.177"" (4.50mm)"

"6 Rectangular Connectors - Housings Plug Black 0.177"" (4.50mm)"

Buy Now Datasheet
Miscellaneous Connector - 776433-1 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
776433-1
Miscellaneous Connector 776433-1
AS 16, 6P PLUG ASSY, KEY 1

AS 16, 6P PLUG ASSY, KEY 1

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
340-776433-1
Electronic Connector 340-776433-1
6 Pos Wire-to-Wire Plug Assy, Red PBT, Crimp, UL94 HB Product overview: 776433-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776433-1 can be used for catalog matching and distributor lookup.

6 Pos Wire-to-Wire Plug Assy, Red PBT, Crimp, UL94 HB Product overview: 776433-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776433-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug And Socket Connector Housing; Product Range Te Connectivity - 02J4223 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Te Connectivity
02J4223
Plug And Socket Connector Housing; Product Range Te Connectivity 02J4223
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Connectors; Colour:Red; Connector Mounting:Cable Mount; No. of Contacts:6ContactsRo HS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Connectors; Colour:Red; Connector Mounting:Cable Mount; No. of Contacts:6ContactsRoHS Compliant: Yes

Supplier's Site
CONNECTOR, AMPSEAL 16, PLUG ASSEMBLY, 6POSITION, 14-18 AWG, RED - 70084758 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, AMPSEAL 16, PLUG ASSEMBLY, 6POSITION, 14-18 AWG, RED
70084758
CONNECTOR, AMPSEAL 16, PLUG ASSEMBLY, 6POSITION, 14-18 AWG, RED 70084758
AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part ? the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire?to?wire and wire?to?device applications. Easy, Secure, Watertight Seal Design Ensures Positive Seating without Backout Superior Environmental Sealing Wire-to-Wire and Wire-to-Device Applications Secure Mating without Additional Hardware

AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part ? the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire?to?wire and wire?to?device applications.

  • Easy, Secure, Watertight Seal
  • Design Ensures Positive Seating without Backout
  • Superior Environmental Sealing
  • Wire-to-Wire and Wire-to-Device Applications
  • Secure Mating without Additional Hardware
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Waytek, Inc. DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 776433-1 38876 A104161-ND 776433-1 340-776433-1 02J4223 70084758
Product Name TE Connectivity 776433-1 AMPSEAL 16 Connector, 6-Position Plug Assembly Rectangular Connector Housings Miscellaneous Connector Electronic Connector Plug And Socket Connector Housing; Product Range Te Connectivity CONNECTOR, AMPSEAL 16, PLUG ASSEMBLY, 6POSITION, 14-18 AWG, RED
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Voltage Rating 250 volts
Current Rating 13.0 amps
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details