"3 Rectangular Connectors - Housings Plug Black 0.177"" (4.50mm)"
AS 16, 3P PLUG ASSY, RD, KEY 1
AS 16, 3P PLUG ASSY, RD, KEY 1
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:3Positions
AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part ? the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire?to?wire and wire?to?device applications.
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Richardson RFPD | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7266825P | 7266825 | 776523-1 | A104199-ND | 776523-1 | 42AJ6781 | 36M2520 | 70084790 |
| Product Name | Automotive Connectors | Automotive Connectors | Terminals | Rectangular Connector Housings | Miscellaneous Connector | As 16, 3P Plug Assy, Rd, Key 1 Amp - Te Connectivity | Plug And Socket Connector Housing; Product Range Te Connectivity | CONNECTOR, AMPSEAL 16, PLUG ASSEMBLY, 3POSITION, 18-20 AWG, RED |
| Connector Type | Automotive Connector | Automotive Connector | Rectangular Connectors, Heavy Duty |