PV™, PV Shrouded Header, Wire to Board connector, 2 Wall Shrouded Header - Through Hole - Single row - 4 Positions 2.54mm - Right Angle., Amphenol is one of the leading manufacturers of Wire to Board connectors. Contact us today for more details of PV part number 78208-104HLF
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
WTB CONN, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
78208-104HLF-FRICTIO
| Amphenol Communications Solutions | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 78208-104HLF | 609-2450-ND | 78208-104HLF | 29AH2981 | 38AH4853 |
| Product Name | PV™ | Headers, Male Pins | Connectors Unreviewed | Wtb Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions | 78208-104Hlf-Friction Latch Header Sr Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | ||
| Geometry | Right Angle | ||||
| Voltage Rating | 1000 volts | ||||
| Current Rating | 3.0 amps |