NorComp D-Sub Connector Assemblies 780-M44-203L001

Description
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1023-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1023-ND
D-Sub Connector Assemblies NOR1023-ND
44 Position D-Sub, High Density Receptacle, Female Sockets Connector

44 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Receptacle, 44 Position, Ip68; D Sub Connector Type Norcomp - 93X9692 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 44 Position, Ip68; D Sub Connector Type Norcomp
93X9692
D Sub Connector, Receptacle, 44 Position, Ip68; D Sub Connector Type Norcomp 93X9692
D SUB CONNECTOR, RECEPTACLE, 44 POSITION, IP68; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:Seal-D 780-M Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 44 POSITION, IP68; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:Seal-D 780-M Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1023-ND 93X9692
Product Name D-Sub Connector Assemblies D Sub Connector, Receptacle, 44 Position, Ip68; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plug/Receptacle - 20526921 - Radwell International
Specs
Gender Male / Plug
Voltage Rating 24 volts
View Details
Din Rail, Channel - 2946-2002-3234-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Banana Plug, 6-32 Female Thread Mounted - 8205 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details