PV™, PV Shrouded Header, Wire to Board connector, 2 Wall Shrouded Header - Through Hole - Double row - 26 Positions 2.54mm - Right Angle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of dubox , part number 78207-226HLF.
"Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)"
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 78207-226HLF | 609-78207-226HLF-ND |
| Product Name | PV™ | Headers, Male Pins |
| Connector Type | Wire to Board Connector | Header Connector; Header |
| Geometry | Right Angle | |
| Voltage Rating | 1000 volts |