TE Connectivity Connectors 776428-1

Description
AS 16, 2P CAP ASSY, KEY 1
Request a Quote Datasheet
Description
AS 16, 2P CAP ASSY, KEY 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 776428-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
776428-1
Connectors 776428-1
AS 16, 2P CAP ASSY, KEY 1

AS 16, 2P CAP ASSY, KEY 1

Buy Now
Miscellaneous Connector - 776428-1 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
776428-1
Miscellaneous Connector 776428-1
AS 16, 2P CAP ASSY, KEY 1

AS 16, 2P CAP ASSY, KEY 1

Supplier's Site Datasheet
TE Connectivity AMPSEAL 16 Connector, 2-Position Cap Assembly, Key A, 776428-1 - 38871 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity AMPSEAL 16 Connector, 2-Position Cap Assembly, Key A, 776428-1
38871
TE Connectivity AMPSEAL 16 Connector, 2-Position Cap Assembly, Key A, 776428-1 38871
AMPSEAL 16 Connectors are targeted for off-road, heavy-duty industrial, recreational and agricultural applications. The connectors offer rugged reliability, easy use, and help prevent moisture and dirt from contaminating connections. TE Connectivity 776428-1 AMPSEAL 16 Connector, 2 Position Cap Assembly Category: AMPSEAL 16 Connectors Manufacturer: TE Connectivity Integrated Primary Latch Reinforcement (PLR) confirms contact alignment and retention Accepts contact size HDSF 16 (up to 13A) Wire Gauge Range:14-20 Ga. (2.50-0.50 mm2) Number of Positions: 2 PLR Color: Red Housing for: Male HDSF Terminals Current: up to 13A Operating Temperature: 257°F (125°C) to -40°F (-40°C) Immersion: IP67 Voltage: 250VDC

AMPSEAL 16 Connectors are targeted for off-road, heavy-duty industrial, recreational and agricultural applications. The connectors offer rugged reliability, easy use, and help prevent moisture and dirt from contaminating connections.

  • TE Connectivity 776428-1 AMPSEAL 16 Connector, 2 Position Cap Assembly
  • Category: AMPSEAL 16 Connectors
  • Manufacturer: TE Connectivity
  • Integrated Primary Latch Reinforcement (PLR) confirms contact alignment and retention
  • Accepts contact size HDSF 16 (up to 13A)
  • Wire Gauge Range:14-20 Ga. (2.50-0.50 mm2)
  • Number of Positions: 2
  • PLR Color: Red
  • Housing for: Male HDSF Terminals
  • Current: up to 13A
  • Operating Temperature: 257°F (125°C) to -40°F (-40°C)
  • Immersion: IP67
  • Voltage: 250VDC
Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
340-776428-1
Electronic Connector 340-776428-1
2 Pos Wire-to-Wire Connector, PBT, Red, Male Pin, Crimp Product overview: 776428-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776428-1 can be used for catalog matching and distributor lookup.

2 Pos Wire-to-Wire Connector, PBT, Red, Male Pin, Crimp Product overview: 776428-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776428-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A104172-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A104172-ND
Rectangular Connector Housings A104172-ND
"2 Rectangular Connectors - Housings Receptacle Black 0.177"" (4.50mm)"

"2 Rectangular Connectors - Housings Receptacle Black 0.177"" (4.50mm)"

Buy Now Datasheet
Automotive Connectors - 7266752P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7266752P
Automotive Connectors 7266752P
TE Connectivity 776428-1

TE Connectivity 776428-1

Supplier's Site
Automotive Connectors - 7266752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7266752
Automotive Connectors 7266752
TE Connectivity 776428-1

TE Connectivity 776428-1

Supplier's Site
Automotive Connectors - 1643656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1643656
Automotive Connectors 1643656
TE Connectivity 776428-1

TE Connectivity 776428-1

Supplier's Site
CONNECTOR, AMPSEAL 16, CAP ASSEMBLY, 2 POSITION, 14-18 AWG, RED - 70084768 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, AMPSEAL 16, CAP ASSEMBLY, 2 POSITION, 14-18 AWG, RED
70084768
CONNECTOR, AMPSEAL 16, CAP ASSEMBLY, 2 POSITION, 14-18 AWG, RED 70084768
AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part ? the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire?to?wire and wire?to?device applications. Easy, Secure, Watertight Seal Design Ensures Positive Seating without Backout Superior Environmental Sealing Wire-to-Wire and Wire-to-Device Applications Secure Mating without Additional Hardware

AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part ? the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire?to?wire and wire?to?device applications.

  • Easy, Secure, Watertight Seal
  • Design Ensures Positive Seating without Backout
  • Superior Environmental Sealing
  • Wire-to-Wire and Wire-to-Device Applications
  • Secure Mating without Additional Hardware
Supplier's Site
Connector Housing, Receptacle, 2 Position, 1Row, 4.5Mm; Product Range Te Connectivity - 22J0159 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 2 Position, 1Row, 4.5Mm; Product Range Te Connectivity
22J0159
Connector Housing, Receptacle, 2 Position, 1Row, 4.5Mm; Product Range Te Connectivity 22J0159
CONNECTOR HOUSING, RECEPTACLE, 2 POSITION, 1ROW, 4.5MM; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.5mm; For Use With:AMPSEAL Pin Contacts; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE, 2 POSITION, 1ROW, 4.5MM; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:4.5mm; For Use With:AMPSEAL Pin Contacts; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
As 16, 2P Cap Assy, Key 1 Te Connectivity - 96K3113 - Newark, An Avnet Company
Chicago, IL, United States
As 16, 2P Cap Assy, Key 1 Te Connectivity
96K3113
As 16, 2P Cap Assy, Key 1 Te Connectivity 96K3113
AS 16, 2P CAP ASSY, KEY 1

AS 16, 2P CAP ASSY, KEY 1

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Richardson RFPD Waytek, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 776428-1 776428-1 38871 776428-1 340-776428-1 A104172-ND 7266752P 7266752 70084768 22J0159 96K3113
Product Name Connectors Miscellaneous Connector TE Connectivity AMPSEAL 16 Connector, 2-Position Cap Assembly, Key A, 776428-1 Electronic Connector Rectangular Connector Housings Automotive Connectors Automotive Connectors CONNECTOR, AMPSEAL 16, CAP ASSEMBLY, 2 POSITION, 14-18 AWG, RED Connector Housing, Receptacle, 2 Position, 1Row, 4.5Mm; Product Range Te Connectivity As 16, 2P Cap Assy, Key 1 Te Connectivity
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Voltage Rating 250 volts
Current Rating 13.0 amps
Gender Female / Jack Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details