26 Position D-Sub, High Density Plug, Male Pins Connector
D SUB CONNECTOR, PLUG, 26 POSITION, IP68; D Sub Connector Type:High Density; Gender:Plug; Product Range:Seal-D 780-M Series; No. of Contacts:26Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | NOR1019-ND | 93X9686 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Plug, 26 Position, Ip68; D Sub Connector Type Norcomp |
| Connector Type | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount | |
| Current Rating | 3.0 amps |