Keystone Electronics Corp. Quick Connects, Quick Disconnect Connectors 7815

Description
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 36-7815-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
36-7815-ND
Quick Connects, Quick Disconnect Connectors 36-7815-ND
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Mating End Insulated"

Buy Now Datasheet
Terminals - 7815 - 858214-7815 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 7815
858214-7815
Terminals - 7815 858214-7815
Manufacturer: Keystone Electronics Win Source Part Number: 858214-7815 Features: 0.250" (6.35mm) Quick Connect Male - Solder Connector Non-Mating End Insulated Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 36-7815, 7815K, 7815K-ND, 7815K-NDR

Manufacturer: Keystone Electronics
Win Source Part Number: 858214-7815
Features: 0.250" (6.35mm) Quick Connect Male - Solder Connector Non-Mating End Insulated
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 36-7815, 7815K, 7815K-ND, 7815K-NDR

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-7815
Electronic Connector 392-7815
CONN QC TAB 0.250 SOLDER Product overview: 7815 from Keystone Electronics Corp. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-7815 can be used for catalog matching and distributor lookup.

CONN QC TAB 0.250 SOLDER Product overview: 7815 from Keystone Electronics Corp. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-7815 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
7815
Terminals 7815
Terminals VERT .250X.032 HDRS

Terminals VERT .250X.032 HDRS

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 36-7815-ND 858214-7815 392-7815 7815
Product Name Quick Connects, Quick Disconnect Connectors Terminals - 7815 Electronic Connector Terminals
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data