CONN QC TAB 0.250 SOLDER Product overview: 7806 from Keystone Electronics Corp. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-7806 can be used for catalog matching and distributor lookup.
Manufacturer: Keystone Electronics
Win Source Part Number: 850706-7806
Features: Quick Connect Connector
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 7806K, 36-7806, 7806K-ND, 7806K-NDR
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Mating End Insulated"
HEADER ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-7806 | 850706-7806 | 36-7806-ND | 7806 | 49H7083 |
| Product Name | Electronic Connector | Terminals - 7806 | Quick Connects, Quick Disconnect Connectors | Terminals | Header Rohs Compliant Keystone |
| Gender | Male / Plug | Male / Plug | Male / Plug |