TE Connectivity Electronic Connector 776487-1

Description
AMPSEAL 16 4P Rectangular Connector, PBT, Red, Crimp, Wire-to-Wire Product overview: 776487-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776487-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AMPSEAL 16 4P Rectangular Connector, PBT, Red, Crimp, Wire-to-Wire Product overview: 776487-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776487-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-776487-1
Electronic Connector 340-776487-1
AMPSEAL 16 4P Rectangular Connector, PBT, Red, Crimp, Wire-to-Wire Product overview: 776487-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776487-1 can be used for catalog matching and distributor lookup.

AMPSEAL 16 4P Rectangular Connector, PBT, Red, Crimp, Wire-to-Wire Product overview: 776487-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776487-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TE Connectivity AMPSEAL 16 Connector, 4-Position Plug Assembly, Key A, 776487-1 - 38874 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity AMPSEAL 16 Connector, 4-Position Plug Assembly, Key A, 776487-1
38874
TE Connectivity AMPSEAL 16 Connector, 4-Position Plug Assembly, Key A, 776487-1 38874
AMPSEAL 16 Connectors are targeted for off-road, heavy-duty industrial, recreational and agricultural applications. The connectors offer rugged reliability, easy use, and help prevent moisture and dirt from contaminating connections. TE Connectivity 776487-1 AMPSEAL 16 Connector, 4 Position Plug Assembly Category: AMPSEAL 16 Connectors Manufacturer: TE Connectivity Integrated Primary Latch Reinforcement (PLR) confirms contact alignment and retention Accepts contact size HDSF 16 (up to 13A) Wire Gauge Range:14-20 Ga. (2.50-0.50 mm2) Number of Positions: 4 PLR Color: Red Housing for: Female HDSF Terminals Current: up to 13A Operating Temperature: 257°F (125°C) to -40°F (-40°C) Immersion: IP67 Voltage: 250VDC

AMPSEAL 16 Connectors are targeted for off-road, heavy-duty industrial, recreational and agricultural applications. The connectors offer rugged reliability, easy use, and help prevent moisture and dirt from contaminating connections.

  • TE Connectivity 776487-1 AMPSEAL 16 Connector, 4 Position Plug Assembly
  • Category: AMPSEAL 16 Connectors
  • Manufacturer: TE Connectivity
  • Integrated Primary Latch Reinforcement (PLR) confirms contact alignment and retention
  • Accepts contact size HDSF 16 (up to 13A)
  • Wire Gauge Range:14-20 Ga. (2.50-0.50 mm2)
  • Number of Positions: 4
  • PLR Color: Red
  • Housing for: Female HDSF Terminals
  • Current: up to 13A
  • Operating Temperature: 257°F (125°C) to -40°F (-40°C)
  • Immersion: IP67
  • Voltage: 250VDC
Supplier's Site Datasheet
Connectors Unreviewed - 776487-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
776487-1
Connectors Unreviewed 776487-1
AS 16, 4P PLUG ASSY, KEY 1

AS 16, 4P PLUG ASSY, KEY 1

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Housings - A104157-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A104157-ND
Rectangular Connector Housings A104157-ND
"4 Rectangular Connectors - Housings Plug Black 0.177"" (4.50mm)"

"4 Rectangular Connectors - Housings Plug Black 0.177"" (4.50mm)"

Buy Now Datasheet
Automotive Connectors - 7266783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7266783
Automotive Connectors 7266783
TE Connectivity 776487-1

TE Connectivity 776487-1

Supplier's Site
Automotive Connectors - 7266783P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7266783P
Automotive Connectors 7266783P
TE Connectivity 776487-1

TE Connectivity 776487-1

Supplier's Site
Automotive Connectors - 1613797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1613797
Automotive Connectors 1613797
TE Connectivity 776487-1

TE Connectivity 776487-1

Supplier's Site
Miscellaneous Connector - 776487-1 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
776487-1
Miscellaneous Connector 776487-1
AS 16, 4P PLUG ASSY, KEY 1

AS 16, 4P PLUG ASSY, KEY 1

Supplier's Site Datasheet
776487-1 Rohs Compliant Amp - Te Connectivity - 84AC3988 - Newark, An Avnet Company
Chicago, IL, United States
776487-1 Rohs Compliant Amp - Te Connectivity
84AC3988
776487-1 Rohs Compliant Amp - Te Connectivity 84AC3988
776487-1 ROHS COMPLIANT: YES

776487-1 ROHS COMPLIANT: YES

Supplier's Site
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity - 34M4291 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
34M4291
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 34M4291
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Connectors; Colour:Red; Connector Mounting:Cable Mount; No. of Contacts:4ContactsRo HS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Connectors; Colour:Red; Connector Mounting:Cable Mount; No. of Contacts:4ContactsRoHS Compliant: Yes

Supplier's Site
CONNECTOR, AMPSEAL 16, PLUG ASSEMBLY, 4POSITION, 14-18 AWG, RED - 70084754 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, AMPSEAL 16, PLUG ASSEMBLY, 4POSITION, 14-18 AWG, RED
70084754
CONNECTOR, AMPSEAL 16, PLUG ASSEMBLY, 4POSITION, 14-18 AWG, RED 70084754
AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part ? the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire?to?wire and wire?to?device applications. Easy, Secure, Watertight Seal Design Ensures Positive Seating without Backout Superior Environmental Sealing Wire-to-Wire and Wire-to-Device Applications Secure Mating without Additional Hardware

AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part ? the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire?to?wire and wire?to?device applications.

  • Easy, Secure, Watertight Seal
  • Design Ensures Positive Seating without Backout
  • Superior Environmental Sealing
  • Wire-to-Wire and Wire-to-Device Applications
  • Secure Mating without Additional Hardware
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Waytek, Inc. Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-776487-1 38874 776487-1 776487-1 A104157-ND 7266783 7266783P 776487-1 84AC3988 34M4291 70084754
Product Name Electronic Connector TE Connectivity AMPSEAL 16 Connector, 4-Position Plug Assembly, Key A, 776487-1 Connectors Unreviewed Rectangular Connector Housings Automotive Connectors Automotive Connectors Miscellaneous Connector 776487-1 Rohs Compliant Amp - Te Connectivity Plug And Socket Connector Housing; Product Range Amp - Te Connectivity CONNECTOR, AMPSEAL 16, PLUG ASSEMBLY, 4POSITION, 14-18 AWG, RED
Gender Male / Plug Male / Plug Male / Plug; Female / Jack Male / Plug; Female / Jack Male / Plug
Termination Crimp Crimp Crimp
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products