TE Connectivity Rectangular Connector Housings 776430-1

Description
"3 Rectangular Connectors - Housings Receptacle Black 0.177"" (4.50mm)"
Request a Quote Datasheet
Description
"3 Rectangular Connectors - Housings Receptacle Black 0.177"" (4.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A104176-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A104176-ND
Rectangular Connector Housings A104176-ND
"3 Rectangular Connectors - Housings Receptacle Black 0.177"" (4.50mm)"

"3 Rectangular Connectors - Housings Receptacle Black 0.177"" (4.50mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-776430-1
Electronic Connector 340-776430-1
3 Pos Wire-to-Wire Connector, PBT, Red, Male Pin, Crimp Product overview: 776430-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776430-1 can be used for catalog matching and distributor lookup.

3 Pos Wire-to-Wire Connector, PBT, Red, Male Pin, Crimp Product overview: 776430-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776430-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TE Connectivity 776430-1 AMPSEAL 16 Connector, 3-Position Cap Assembly - 38873 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity 776430-1 AMPSEAL 16 Connector, 3-Position Cap Assembly
38873
TE Connectivity 776430-1 AMPSEAL 16 Connector, 3-Position Cap Assembly 38873
AMPSEAL 16 Connectors are targeted for off-road, heavy-duty industrial, recreational and agricultural applications. The connectors offer rugged reliability, easy use, and help prevent moisture and dirt from contaminating connections. TE Connectivity 776430-1 AMPSEAL 16 Connector, 3 Position Cap Assembly Category: AMPSEAL 16 Connectors Manufacturer: TE Connectivity Integrated Primary Latch Reinforcement (PLR) confirms contact alignment and retention Accepts contact size HDSF 16 (up to 13A) Wire Gauge Range:14-20 Ga. (2.50-0.50 mm2) Number of Positions: 3 PLR Color: Red Housing for: Male HDSF Terminals Current: up to 13A Operating Temperature: 257°F (125°C) to -40°F (-40°C) Immersion: IP67 Voltage: 250VDC

AMPSEAL 16 Connectors are targeted for off-road, heavy-duty industrial, recreational and agricultural applications. The connectors offer rugged reliability, easy use, and help prevent moisture and dirt from contaminating connections.

  • TE Connectivity 776430-1 AMPSEAL 16 Connector, 3 Position Cap Assembly
  • Category: AMPSEAL 16 Connectors
  • Manufacturer: TE Connectivity
  • Integrated Primary Latch Reinforcement (PLR) confirms contact alignment and retention
  • Accepts contact size HDSF 16 (up to 13A)
  • Wire Gauge Range:14-20 Ga. (2.50-0.50 mm2)
  • Number of Positions: 3
  • PLR Color: Red
  • Housing for: Male HDSF Terminals
  • Current: up to 13A
  • Operating Temperature: 257°F (125°C) to -40°F (-40°C)
  • Immersion: IP67
  • Voltage: 250VDC
Supplier's Site Datasheet
Miscellaneous Connector - 776430-1 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
776430-1
Miscellaneous Connector 776430-1
AS 16, 3P CAP ASSY, KEY 1

AS 16, 3P CAP ASSY, KEY 1

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
CONNECTOR, AMPSEAL 16, CAP ASSEMBLY, 3 POSITION, 14-18 AWG, RED - 70084774 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, AMPSEAL 16, CAP ASSEMBLY, 3 POSITION, 14-18 AWG, RED
70084774
CONNECTOR, AMPSEAL 16, CAP ASSEMBLY, 3 POSITION, 14-18 AWG, RED 70084774
AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part ? the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire?to?wire and wire?to?device applications. Easy, Secure, Watertight Seal Design Ensures Positive Seating without Backout Superior Environmental Sealing Wire-to-Wire and Wire-to-Device Applications Secure Mating without Additional Hardware

AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part ? the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire?to?wire and wire?to?device applications.

  • Easy, Secure, Watertight Seal
  • Design Ensures Positive Seating without Backout
  • Superior Environmental Sealing
  • Wire-to-Wire and Wire-to-Device Applications
  • Secure Mating without Additional Hardware
Supplier's Site
Plug And Socket Connector Housing; Product Range Te Connectivity - 22J0169 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Te Connectivity
22J0169
Plug And Socket Connector Housing; Product Range Te Connectivity 22J0169
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Connectors; Colour:Red; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Connectors; Colour:Red; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Waytek, Inc. Richardson RFPD Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104176-ND 340-776430-1 38873 776430-1 776430-1 70084774 22J0169
Product Name Rectangular Connector Housings Electronic Connector TE Connectivity 776430-1 AMPSEAL 16 Connector, 3-Position Cap Assembly Miscellaneous Connector CONNECTOR, AMPSEAL 16, CAP ASSEMBLY, 3 POSITION, 14-18 AWG, RED Plug And Socket Connector Housing; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector; Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line) Cable Mount
Gender Female / Jack
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products