TE Connectivity Automotive Headers 776231-5

Description
Body Features Connector & Keying Code : 5 Primary Product Color : Blue Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 5 Primary Product Color : Blue Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 776231-5 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
776231-5
Automotive Headers 776231-5
Body Features Connector & Keying Code : 5 Primary Product Color : Blue Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : 5
  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 35
  • Number of Rows : 3
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 8
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Through-Hole 250V 8A Electronic Connector
316-776231-5
Through-Hole 250V 8A Electronic Connector 316-776231-5
35 Pos, 250V, 8A, Blue, Male Pin, Through Hole Header Product overview: 776231-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V, 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 250V, 8A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-776231-5 can be used for catalog matching and distributor lookup.

35 Pos, 250V, 8A, Blue, Male Pin, Through Hole Header Product overview: 776231-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V, 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 250V, 8A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-776231-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 776231-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
776231-5-ND
Headers, Male Pins 776231-5-ND
"Connector Header Panel Mount, Through Hole 35 position 0.157"" (4.00mm)"

"Connector Header Panel Mount, Through Hole 35 position 0.157"" (4.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
35P Vert Hdr Assy W/gasket Amp - Te Connectivity - 19H3501 - Newark, An Avnet Company
Chicago, IL, United States
35P Vert Hdr Assy W/gasket Amp - Te Connectivity
19H3501
35P Vert Hdr Assy W/gasket Amp - Te Connectivity 19H3501
35P VERT HDR ASSY W/GASKET

35P VERT HDR ASSY W/GASKET

Supplier's Site
Automotive Conn, Str Hdr, 35Pos, Solder Rohs Compliant Amp - Te Connectivity - 70AH9517 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Str Hdr, 35Pos, Solder Rohs Compliant Amp - Te Connectivity
70AH9517
Automotive Conn, Str Hdr, 35Pos, Solder Rohs Compliant Amp - Te Connectivity 70AH9517
AUTOMOTIVE CONN, STR HDR, 35POS, SOLDER ROHS COMPLIANT: YES

AUTOMOTIVE CONN, STR HDR, 35POS, SOLDER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 776231-5 316-776231-5 776231-5-ND 776231-5 19H3501 70AH9517
Product Name Automotive Headers Through-Hole 250V 8A Electronic Connector Headers, Male Pins 35P Vert Hdr Assy W/gasket Amp - Te Connectivity Automotive Conn, Str Hdr, 35Pos, Solder Rohs Compliant Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Panel Mount, Through Hole
Current Rating 8.0 amps 8.0 amps
Unlock Full Specs
to access all available technical data