TE Connectivity Automotive Headers 776231-1

Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 776231-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
776231-1
Automotive Headers 776231-1
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : 1
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 35
  • Number of Rows : 3
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 8
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Headers, Male Pins - A106461-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A106461-ND
Headers, Male Pins A106461-ND
"Connector Header Panel Mount, Through Hole 35 position 0.157"" (4.00mm)"

"Connector Header Panel Mount, Through Hole 35 position 0.157"" (4.00mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 17A 250V Electronic Connector
316-776231-1
Through-Hole 17A 250V Electronic Connector 316-776231-1
35 Pos Rectangular Header, 17A, 250V, Through Hole, Male Pin Product overview: 776231-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 17A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 17A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-776231-1 can be used for catalog matching and distributor lookup.

35 Pos Rectangular Header, 17A, 250V, Through Hole, Male Pin Product overview: 776231-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 17A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 17A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-776231-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 7199463P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7199463P
Automotive Connectors 7199463P
TE Connectivity 776231-1

TE Connectivity 776231-1

Supplier's Site
Automotive Connectors - 7199463 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7199463
Automotive Connectors 7199463
TE Connectivity 776231-1

TE Connectivity 776231-1

Supplier's Site
Automotive Connectors - 1643016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1643016
Automotive Connectors 1643016
TE Connectivity 776231-1

TE Connectivity 776231-1

Supplier's Site
Power Conn, Hdr, 35Pos, 3Row, 4Mm, Th; No. Of Contacts Amp - Te Connectivity - 91C5770 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Hdr, 35Pos, 3Row, 4Mm, Th; No. Of Contacts Amp - Te Connectivity
91C5770
Power Conn, Hdr, 35Pos, 3Row, 4Mm, Th; No. Of Contacts Amp - Te Connectivity 91C5770
POWER CONN, HDR, 35POS, 3ROW, 4MM, TH; No. of Contacts:35Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4mm; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

POWER CONN, HDR, 35POS, 3ROW, 4MM, TH; No. of Contacts:35Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4mm; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
776231-1
Connectors >> Wire To Board / Wire To Wire Connector 776231-1
3 4mm 4mm -40°C~+105°C Brass Plugin,P=4mm Wire To Board / Wire To Wire Connector ROHS

3 4mm 4mm -40°C~+105°C Brass Plugin,P=4mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 776231-1 776231-1 A106461-ND 316-776231-1 7199463P 7199463 91C5770 776231-1
Product Name Automotive Headers Headers, Male Pins Through-Hole 17A 250V Electronic Connector Automotive Connectors Automotive Connectors Power Conn, Hdr, 35Pos, 3Row, 4Mm, Th; No. Of Contacts Amp - Te Connectivity Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector Automotive Connector Wire to Board Connector; Wire to Wire Connector
Termination Through Hole - Solder Solder Solder Solder Through Hole
Mounting Board Mount Panel Mount, Through Hole Through hole PCB Mount
Current Rating 8.0 amps 17.0 amps
Unlock Full Specs
to access all available technical data