TE Connectivity Miscellaneous Connector 776488-1

Description
AS 16, 4P CAP ASSY, KEY 1
Request a Quote Datasheet
Description
AS 16, 4P CAP ASSY, KEY 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miscellaneous Connector - 776488-1 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
776488-1
Miscellaneous Connector 776488-1
AS 16, 4P CAP ASSY, KEY 1

AS 16, 4P CAP ASSY, KEY 1

Supplier's Site Datasheet
Rectangular Connector Housings - A104180-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A104180-ND
Rectangular Connector Housings A104180-ND
"4 Rectangular Connectors - Housings Receptacle Black 0.177"" (4.50mm)"

"4 Rectangular Connectors - Housings Receptacle Black 0.177"" (4.50mm)"

Buy Now Datasheet
TE Connectivity AMPSEAL 16 Connector, 4-Position Cap Assembly, Key A, 776488-1 - 38875 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity AMPSEAL 16 Connector, 4-Position Cap Assembly, Key A, 776488-1
38875
TE Connectivity AMPSEAL 16 Connector, 4-Position Cap Assembly, Key A, 776488-1 38875
AMPSEAL 16 Connectors are targeted for off-road, heavy-duty industrial, recreational and agricultural applications. The connectors offer rugged reliability, easy use, and help prevent moisture and dirt from contaminating connections. TE Connectivity 776488-1 AMPSEAL 16 Connector, 4 Position Cap Assembly Category: AMPSEAL 16 Connectors Manufacturer: TE Connectivity Integrated Primary Latch Reinforcement (PLR) confirms contact alignment and retention Accepts contact size HDSF 16 (up to 13A) Wire Gauge Range:14-20 Ga. (2.50-0.50 mm2) Number of Positions: 4 PLR Color: Red Housing for: Male HDSF Terminals Current: up to 13A Operating Temperature: 257°F (125°C) to -40°F (-40°C) Immersion: IP67 Voltage: 250VDC

AMPSEAL 16 Connectors are targeted for off-road, heavy-duty industrial, recreational and agricultural applications. The connectors offer rugged reliability, easy use, and help prevent moisture and dirt from contaminating connections.

  • TE Connectivity 776488-1 AMPSEAL 16 Connector, 4 Position Cap Assembly
  • Category: AMPSEAL 16 Connectors
  • Manufacturer: TE Connectivity
  • Integrated Primary Latch Reinforcement (PLR) confirms contact alignment and retention
  • Accepts contact size HDSF 16 (up to 13A)
  • Wire Gauge Range:14-20 Ga. (2.50-0.50 mm2)
  • Number of Positions: 4
  • PLR Color: Red
  • Housing for: Male HDSF Terminals
  • Current: up to 13A
  • Operating Temperature: 257°F (125°C) to -40°F (-40°C)
  • Immersion: IP67
  • Voltage: 250VDC
Supplier's Site Datasheet
Connectors Miscellaneous - 776488-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
776488-1
Connectors Miscellaneous 776488-1
AS 16, 4P CAP ASSY, KEY 1

AS 16, 4P CAP ASSY, KEY 1

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
340-776488-1
Electronic Connector 340-776488-1
4 Pos Wire-to-Wire Connector, PBT, Red, Male Pin, Crimp Product overview: 776488-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776488-1 can be used for catalog matching and distributor lookup.

4 Pos Wire-to-Wire Connector, PBT, Red, Male Pin, Crimp Product overview: 776488-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776488-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 7266796P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7266796P
Automotive Connectors 7266796P
TE Connectivity 776488-1

TE Connectivity 776488-1

Supplier's Site
Automotive Connectors - 7266796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7266796
Automotive Connectors 7266796
TE Connectivity 776488-1

TE Connectivity 776488-1

Supplier's Site
Automotive Connectors - 1615435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1615435
Automotive Connectors 1615435
TE Connectivity 776488-1

TE Connectivity 776488-1

Supplier's Site
CONNECTOR, AMPSEAL 16, CAP ASSEMBLY, 4 POSITION, 14-18 AWG, RED - 70084779 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, AMPSEAL 16, CAP ASSEMBLY, 4 POSITION, 14-18 AWG, RED
70084779
CONNECTOR, AMPSEAL 16, CAP ASSEMBLY, 4 POSITION, 14-18 AWG, RED 70084779
AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part ? the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire?to?wire and wire?to?device applications. Easy, Secure, Watertight Seal Design Ensures Positive Seating without Backout Superior Environmental Sealing Wire-to-Wire and Wire-to-Device Applications Secure Mating without Additional Hardware

AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part ? the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire?to?wire and wire?to?device applications.

  • Easy, Secure, Watertight Seal
  • Design Ensures Positive Seating without Backout
  • Superior Environmental Sealing
  • Wire-to-Wire and Wire-to-Device Applications
  • Secure Mating without Additional Hardware
Supplier's Site
As 16, 4P Cap Assy, Key 1 Te Connectivity - 74R7396 - Newark, An Avnet Company
Chicago, IL, United States
As 16, 4P Cap Assy, Key 1 Te Connectivity
74R7396
As 16, 4P Cap Assy, Key 1 Te Connectivity 74R7396
AS 16, 4P CAP ASSY, KEY 1

AS 16, 4P CAP ASSY, KEY 1

Supplier's Site
Plug And Socket Connector Housing; Product Range Te Connectivity - 51M4388 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Te Connectivity
51M4388
Plug And Socket Connector Housing; Product Range Te Connectivity 51M4388
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Contacts; Colour:Red; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Contacts; Colour:Red; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Waytek, Inc. Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 776488-1 A104180-ND 38875 776488-1 776488-1 340-776488-1 7266796P 7266796 70084779 74R7396 51M4388
Product Name Miscellaneous Connector Rectangular Connector Housings TE Connectivity AMPSEAL 16 Connector, 4-Position Cap Assembly, Key A, 776488-1 Connectors Miscellaneous Electronic Connector Automotive Connectors Automotive Connectors CONNECTOR, AMPSEAL 16, CAP ASSEMBLY, 4 POSITION, 14-18 AWG, RED As 16, 4P Cap Assy, Key 1 Te Connectivity Plug And Socket Connector Housing; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector; Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Mounting Free Hanging (In-Line) Clip mount Cable Mount
Voltage Rating 250 volts
Current Rating 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
HSBRIDGE+ - UTCAR0111003SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector; PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details