"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Mating End Insulated"
Manufacturer: Keystone Electronics
Win Source Part Number: 858211-7812
Features: 0.250" (6.35mm) Quick Connect Male - Solder Connector Non-Mating End Insulated
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 7812K-ND, 7812K-NDR, 7812K, 36-7812
Voltage Regulator, Type: Positive, Output Voltage: 12 VDC, Input Current: 1 A, Input Voltage (max): 35 VDC, Input Voltage (min): 14 VDC, Power Dissipation: 15 W, Package: TO-220 RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 36-7812-ND | 858211-7812 | 7812 | 94B8226 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminals - 7812 | Terminals | Voltage Regulator, Type Keystone |
| Gender | Male / Plug | Male / Plug |