Keystone Electronics Corp. Quick Connects, Quick Disconnect Connectors 7822

Description
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 36-7822-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
36-7822-ND
Quick Connects, Quick Disconnect Connectors 36-7822-ND
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Mating End Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7822
Terminals 7822
Terminals HORIZ .250X.032 HDRS

Terminals HORIZ .250X.032 HDRS

Buy Now Datasheet
Header Rohs Compliant Keystone - 65H7742 - Newark, An Avnet Company
Chicago, IL, United States
Header Rohs Compliant Keystone
65H7742
Header Rohs Compliant Keystone 65H7742
HEADER ROHS COMPLIANT: YES

HEADER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 36-7822-ND 7822 65H7742
Product Name Quick Connects, Quick Disconnect Connectors Terminals Header Rohs Compliant Keystone
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102154-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
BNC Female Panel Receptacle, Printed Circuit Mount - 9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Category Coaxial Connector
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
PCB Connectors - NCK-FL2G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1425-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers