7000090299 JE150319034 20/PCB/2ROW/2.8MM/RO
20 Position Ribbon Cable, DIP Header Connector Gray IDC 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid Through Hole
WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts;
JE150319034 7820-0000PR=20/PCB/2
| RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5028980 | 7820-0000PR | 3M157396-ND | 10M8281 | 82AC1975 |
| Product Name | IDC Connectors | Connectors Crimp Housings, Series Mating PCB Headers | Board In, Direct Wire to Board | Wire-Board Connector, Header, 20 Position, 2.54Mm; Idc Connector Type 3M | Je150319034 7820-0000Pr=20/pcb/2Row/2.8Mm/rohs Rohs Compliant 3M |
| Gender | Male / Plug | ||||
| Geometry | Right Angle; Right angle | ||||
| Termination | Idc | ||||
| Mounting | Cable mount | Through Hole | Cable Mount, Through Hole Mount |