PV™, PV Shrouded Header, Wire to Board connector, 2 Wall Shrouded Header - Through Hole - Double row - 6 Positions 2.54mm - Right Angle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of dubox , part number 78207-106HLF.
BERGCON HEADER
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
WTB CONN, HEADER, 6POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | PEI-Genesis | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 78207-106HLF | Amphenol FCI 78207-106HLF | 609-2436-ND | 78207-106HLF | 29AH2980 |
| Product Name | PV™ | Headers, Male Pins | Connectors Miscellaneous | Wtb Conn, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions | |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | ||
| Geometry | Right Angle | ||||
| Voltage Rating | 1000 volts | ||||
| Current Rating | 3.0 amps |