12 Pos Wire Housing, Crimp, ST, Cable Mount, Green, PBT Product overview: 776539-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776539-4 can be used for catalog matching and distributor lookup.
"12 Rectangular Connectors - Housings Receptacle Black 0.177"" (4.50mm)"
Connectors
AS 16, 12P CAP ASSY, RD, KEY 4
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 14-UFQFN Exposed Pad, 14-TMLF
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch: 0.200" (5.08mm)
Row Spacing: 0.165" (4.20mm)
Mounting Type: Fixed
Fastening Type: Spring Lock
Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
AS 16, 12P CAP ASSY, RD, KEY 4
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Richardson RFPD | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-776539-4 | A104240-ND | 776539-4 | 776539-4 | 23R3908 | |
| Product Name | Electronic Connector | Rectangular Connector Housings | Miscellaneous Connector | Connectors,Interconnects | As 16, 12P Cap Assy, Rd, Key 4 Te Connectivity | |
| Gender | Female / Jack |