Win Source Part Number: 1342142-781-M26-113R
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: Seal-D 781-M
Number of Positions: 26
Color: Black
Features: Board Lock, Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Form: Machined
Contact Material: Brass
Connector Style: D-Sub, High Density
Ingress Protection: IP67 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-0
Standard Package: 28
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polyamide (PA6T) , Nylon 6T
Shell Size, Connector Layout: 2 (DA, A) High Density
Mounting Type: Panel Mount, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
Backset Spacing: 0.350" (8.89mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: NorComp Inc.
Base Product Number: 781-M26
26 Position D-Sub, High Density Plug, Male Pins Connector
D SUB CONNECTOR, PLUG, 26 POSITION, IP68; D Sub Connector Type:High Density; Gender:Plug; Product Range:Seal-D 781-M Series; No. of Contacts:26Contacts;
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1342142-781-M26-113R141 | NOR1031-ND | 93X9695 |
| Product Name | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | D-Sub Connector Assemblies | D Sub Connector, Plug, 26 Position, Ip68; D Sub Connector Type Norcomp |
| Termination | Solder | Solder | |
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle | |
| Current Rating | 5.0 amps | 5.0 amps | |
| Category | D-Sub Connector |