TE Connectivity Rectangular Connector Housings 776429-1

Description
"3 Rectangular Connectors - Housings Plug Black 0.177"" (4.50mm)"
Request a Quote Datasheet
Description
"3 Rectangular Connectors - Housings Plug Black 0.177"" (4.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A104153-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A104153-ND
Rectangular Connector Housings A104153-ND
"3 Rectangular Connectors - Housings Plug Black 0.177"" (4.50mm)"

"3 Rectangular Connectors - Housings Plug Black 0.177"" (4.50mm)"

Buy Now Datasheet
TE Connectivity 776429-1 AMPSEAL 16 Connector, 3-Position Plug Assembly - 38872 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity 776429-1 AMPSEAL 16 Connector, 3-Position Plug Assembly
38872
TE Connectivity 776429-1 AMPSEAL 16 Connector, 3-Position Plug Assembly 38872
AMPSEAL 16 Connectors are targeted for off-road, heavy-duty industrial, recreational and agricultural applications. The connectors offer rugged reliability, easy use, and help prevent moisture and dirt from contaminating connections. TE Connectivity 776429-1 AMPSEAL 16 Connector, 3 Position Plug Assembly Category: AMPSEAL 16 Connectors Manufacturer: TE Connectivity Integrated Primary Latch Reinforcement (PLR) confirms contact alignment and retention Accepts contact size HDSF 16 (up to 13A) Wire Gauge Range:14-20 Ga. (2.50-0.50 mm2) Number of Positions: 3 PLR Color: Red Housing for: Female HDSF Terminals Current: up to 13A Operating Temperature: 257°F (125°C) to -40°F (-40°C) Immersion: IP67 Voltage: 250VDC

AMPSEAL 16 Connectors are targeted for off-road, heavy-duty industrial, recreational and agricultural applications. The connectors offer rugged reliability, easy use, and help prevent moisture and dirt from contaminating connections.

  • TE Connectivity 776429-1 AMPSEAL 16 Connector, 3 Position Plug Assembly
  • Category: AMPSEAL 16 Connectors
  • Manufacturer: TE Connectivity
  • Integrated Primary Latch Reinforcement (PLR) confirms contact alignment and retention
  • Accepts contact size HDSF 16 (up to 13A)
  • Wire Gauge Range:14-20 Ga. (2.50-0.50 mm2)
  • Number of Positions: 3
  • PLR Color: Red
  • Housing for: Female HDSF Terminals
  • Current: up to 13A
  • Operating Temperature: 257°F (125°C) to -40°F (-40°C)
  • Immersion: IP67
  • Voltage: 250VDC
Supplier's Site Datasheet
Connectors - 776429-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
776429-1
Connectors 776429-1
AS 16, 3P PLUG ASSY, KEY 1

AS 16, 3P PLUG ASSY, KEY 1

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
340-776429-1
Electronic Connector 340-776429-1
3P Rectangular Connector, Wire-to-Wire, PBT, Red, 125°C Product overview: 776429-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776429-1 can be used for catalog matching and distributor lookup.

3P Rectangular Connector, Wire-to-Wire, PBT, Red, 125°C Product overview: 776429-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776429-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 7199466P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7199466P
Automotive Connectors 7199466P
TE Connectivity 776429-1

TE Connectivity 776429-1

Supplier's Site
Automotive Connectors - 7199466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7199466
Automotive Connectors 7199466
TE Connectivity 776429-1

TE Connectivity 776429-1

Supplier's Site
Automotive Connectors - 1643018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1643018
Automotive Connectors 1643018
TE Connectivity 776429-1

TE Connectivity 776429-1

Supplier's Site
Miscellaneous Connector - 776429-1 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
776429-1
Miscellaneous Connector 776429-1
AS 16, 3P PLUG ASSY, KEY 1

AS 16, 3P PLUG ASSY, KEY 1

Supplier's Site Datasheet
Plug And Socket Connector Housing; Product Range Te Connectivity - 94H8213 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Te Connectivity
94H8213
Plug And Socket Connector Housing; Product Range Te Connectivity 94H8213
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:4.5mm; For Use With:AMPSEAL & AMPSEAL 16 Connectors; Colour:Red; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:4.5mm; For Use With:AMPSEAL & AMPSEAL 16 Connectors; Colour:Red; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
CONNECTOR, AMPSEAL 16, PLUG ASSEMBLY, 3POSITION, 14-18 AWG, RED - 70084747 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, AMPSEAL 16, PLUG ASSEMBLY, 3POSITION, 14-18 AWG, RED
70084747
CONNECTOR, AMPSEAL 16, PLUG ASSEMBLY, 3POSITION, 14-18 AWG, RED 70084747
AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part ? the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire?to?wire and wire?to?device applications. Easy, Secure, Watertight Seal Design Ensures Positive Seating without Backout Superior Environmental Sealing Wire-to-Wire and Wire-to-Device Applications Secure Mating without Additional Hardware

AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part ? the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire?to?wire and wire?to?device applications.

  • Easy, Secure, Watertight Seal
  • Design Ensures Positive Seating without Backout
  • Superior Environmental Sealing
  • Wire-to-Wire and Wire-to-Device Applications
  • Secure Mating without Additional Hardware
Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Richardson RFPD Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104153-ND 38872 776429-1 776429-1 340-776429-1 7199466P 776429-1 94H8213 70084747
Product Name Rectangular Connector Housings TE Connectivity 776429-1 AMPSEAL 16 Connector, 3-Position Plug Assembly Connectors Electronic Connector Automotive Connectors Miscellaneous Connector Plug And Socket Connector Housing; Product Range Te Connectivity CONNECTOR, AMPSEAL 16, PLUG ASSEMBLY, 3POSITION, 14-18 AWG, RED
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector; Rectangular Connectors, Heavy Duty Automotive Connector
Mounting Free Hanging (In-Line) Cable Mount
Voltage Rating 250 volts
Current Rating 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Test Point, Pcb, Through Hole; Product Range Keystone - 98B9208 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Automotive Connectors - 1797874 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Termination Solder
View Details