PV™, PV Shrouded Header, Wire to Board connector, 2 Wall Shrouded Header - Through Hole - Double row - 24 Positions 2.54mm - Right Angle., Amphenol is one of the leading manufacturers of pv crimp. Contact us today for more details of dubox , part number 78207-124HLF.
"Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)"
78207-124HLF-FRICTIO
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 78207-124HLF | 609-2445-ND | 75K4961 |
| Product Name | PV™ | Headers, Male Pins | 78207-124Hlf-Friction Latch Hdr / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Voltage Rating | 1000 volts |