Keystone Electronics Corp. Screw Connectors 7775

Description
4 Pin Screw Terminal, Power Tap 6-32 Through Hole
Request a Quote Datasheet
Description
4 Pin Screw Terminal, Power Tap 6-32 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Connectors - 36-7775-ND - DigiKey
Thief River Falls, MN, United States
Screw Connectors
36-7775-ND
Screw Connectors 36-7775-ND
4 Pin Screw Terminal, Power Tap 6-32 Through Hole

4 Pin Screw Terminal, Power Tap 6-32 Through Hole

Buy Now Datasheet
Pc Screw Terminal; Tab Size - Metric Keystone - 62W5235 - Newark, An Avnet Company
Chicago, IL, United States
Pc Screw Terminal; Tab Size - Metric Keystone
62W5235
Pc Screw Terminal; Tab Size - Metric Keystone 62W5235
PC SCREW TERMINAL; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.57mm; Terminal Plating:Tin; Connector Mounting:PCB Mount; Connector Type:Terminal Block, PCB; Contact Material:Brass RoHS Compliant: Yes

PC SCREW TERMINAL; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.57mm; Terminal Plating:Tin; Connector Mounting:PCB Mount; Connector Type:Terminal Block, PCB; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 36-7775-ND 62W5235
Product Name Screw Connectors Pc Screw Terminal; Tab Size - Metric Keystone
Mounting Through Hole PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1225-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Header - 102202-3 - Richardson RFPD
TE Connectivity
Specs
Connector Type Header Connector
Termination Through-Hole
Mounting PCB
View Details
3 suppliers