3M Board In, Direct Wire to Board 7816-0000PR

Description
16 Position Ribbon Cable, DIP Header Connector Gray IDC 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid Through Hole
Request a Quote Datasheet
Description
16 Position Ribbon Cable, DIP Header Connector Gray IDC 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board In, Direct Wire to Board - 3M11959-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
3M11959-ND
Board In, Direct Wire to Board 3M11959-ND
16 Position Ribbon Cable, DIP Header Connector Gray IDC 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid Through Hole

16 Position Ribbon Cable, DIP Header Connector Gray IDC 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid Through Hole

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board - 1350791-7816-0000PR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board
1350791-7816-0000PR
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board 1350791-7816-0000PR
Win Source Part Number: 1350791-7816-0000PR Category: Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board Series: 78XX Number of Positions: 16 Color: Gray Features: Feed Through Connector Type: Ribbon Cable, DIP Header Number of Positions Loaded: All Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Wire Gauge: 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid Cable Termination: IDC Standard Package: 100 Cable Pitch: 0.050" (1.27mm) Board-Side Pitch: 0.100" (2.54mm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051 Mfr: 3M Base Product Number: 7816

Win Source Part Number: 1350791-7816-0000PR
Category: Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board
Series: 78XX
Number of Positions: 16
Color: Gray
Features: Feed Through
Connector Type: Ribbon Cable, DIP Header
Number of Positions Loaded: All
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Wire Gauge: 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid
Cable Termination: IDC
Standard Package: 100
Cable Pitch: 0.050" (1.27mm)
Board-Side Pitch: 0.100" (2.54mm)
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4051
Mfr: 3M
Base Product Number: 7816

Buy Now Datasheet
Wire-Board Connector, Header, 16 Position, 2.54Mm; Idc Connector Type 3M - 18M8269 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 16 Position, 2.54Mm; Idc Connector Type 3M
18M8269
Wire-Board Connector, Header, 16 Position, 2.54Mm; Idc Connector Type 3M 18M8269
WIRE-BOARD CONNECTOR, HEADER, 16 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 16 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Je150319026 7816-0000Pr=16/pcb/2Row/2.8Mm/rohs Rohs Compliant 3M - 30AC5797 - Newark, An Avnet Company
Chicago, IL, United States
Je150319026 7816-0000Pr=16/pcb/2Row/2.8Mm/rohs Rohs Compliant 3M
30AC5797
Je150319026 7816-0000Pr=16/pcb/2Row/2.8Mm/rohs Rohs Compliant 3M 30AC5797
JE150319026 7816-0000PR=16/PCB/2 ROW/2.8MM/ROHS ROHS COMPLIANT: YES

JE150319026 7816-0000PR=16/PCB/2ROW/2.8MM/ROHS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M11959-ND 1350791-7816-0000PR 18M8269 30AC5797
Product Name Board In, Direct Wire to Board Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board Wire-Board Connector, Header, 16 Position, 2.54Mm; Idc Connector Type 3M Je150319026 7816-0000Pr=16/pcb/2Row/2.8Mm/rohs Rohs Compliant 3M
Mounting Through Hole Through Hole Cable Mount, Through Hole Mount
Unlock Full Specs
to access all available technical data