TE Connectivity Rectangular Connector Housings 776427-2

Description
"2 Rectangular Connectors - Housings Plug Black 0.177"" (4.50mm)"
Request a Quote Datasheet
Description
"2 Rectangular Connectors - Housings Plug Black 0.177"" (4.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A104150-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A104150-ND
Rectangular Connector Housings A104150-ND
"2 Rectangular Connectors - Housings Plug Black 0.177"" (4.50mm)"

"2 Rectangular Connectors - Housings Plug Black 0.177"" (4.50mm)"

Buy Now Datasheet
Miscellaneous Connector - 776427-2 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
776427-2
Miscellaneous Connector 776427-2
AS 16, 2P PLUG ASSY, KEY 2

AS 16, 2P PLUG ASSY, KEY 2

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
340-776427-2
Electronic Connector 340-776427-2
2 Pos Wire-to-Wire Plug Connector, Female Socket, 14-18AWG, PBT, Grey Product overview: 776427-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776427-2 can be used for catalog matching and distributor lookup.

2 Pos Wire-to-Wire Plug Connector, Female Socket, 14-18AWG, PBT, Grey Product overview: 776427-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776427-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 776427-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
776427-2
Connectors 776427-2
AS 16, 2P PLUG ASSY, KEY 2

AS 16, 2P PLUG ASSY, KEY 2

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Plug And Socket Connector Housing; Product Range Te Connectivity - 88M2221 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Te Connectivity
88M2221
Plug And Socket Connector Housing; Product Range Te Connectivity 88M2221
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Connectors; Colour:Gray; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Connectors; Colour:Gray; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
CONNECTOR, AMPSEAL 16, PLUG ASSEMBLY, 2POSITION, 14-18 AWG, GREY - 70084743 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, AMPSEAL 16, PLUG ASSEMBLY, 2POSITION, 14-18 AWG, GREY
70084743
CONNECTOR, AMPSEAL 16, PLUG ASSEMBLY, 2POSITION, 14-18 AWG, GREY 70084743
AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part ? the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire?to?wire and wire?to?device applications. Easy, Secure, Watertight Seal Design Ensures Positive Seating without Backout Superior Environmental Sealing Wire-to-Wire and Wire-to-Device Applications Secure Mating without Additional Hardware

AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part ? the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire?to?wire and wire?to?device applications.

  • Easy, Secure, Watertight Seal
  • Design Ensures Positive Seating without Backout
  • Superior Environmental Sealing
  • Wire-to-Wire and Wire-to-Device Applications
  • Secure Mating without Additional Hardware
Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104150-ND 776427-2 340-776427-2 776427-2 776427-2 88M2221 70084743
Product Name Rectangular Connector Housings Miscellaneous Connector Electronic Connector Connectors Plug And Socket Connector Housing; Product Range Te Connectivity CONNECTOR, AMPSEAL 16, PLUG ASSEMBLY, 2POSITION, 14-18 AWG, GREY
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Ribbon Cable Connectors - 102154-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers