PV™, PV Shrouded Header, Wire to Board connector, 2 Wall Shrouded Header - Through Hole - Single row - 3 Positions 2.54mm - Right Angle., Amphenol is one of the leading manufacturers of Wire to Board connectors. Contact us today for more details of PV part number 78208-103HLF
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
BERGCON HEADER
WIRE-BOARD CONNECTOR HEADER 3 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
78208-103HLF-FRICTIO
| Amphenol Communications Solutions | DigiKey | PEI-Genesis | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 78208-103HLF | 609-2449-ND | Amphenol FCI Asia 78208-103HLF | 78208-103HLF | 03M2314 | 38AH4851 |
| Product Name | PV™ | Headers, Male Pins | Connectors Unreviewed | Wire-Board Connector Header 3 Position, 2.54Mm; Connector Systems Amphenol Communications Solutions | 78208-103Hlf-Friction Latch Header Sr Rohs Compliant Amphenol Communications Solutions | |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |||
| Geometry | Right Angle | |||||
| Voltage Rating | 1000 volts | |||||
| Current Rating | 3.0 amps |