TE Connectivity Automotive Headers 776228-1

Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 23 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 23 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 776228-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
776228-1
Automotive Headers 776228-1
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 23 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : 1
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 23
  • Number of Rows : 3
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 8
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Headers, Male Pins - A105103-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A105103-ND
Headers, Male Pins A105103-ND
"Connector Header Panel Mount, Through Hole 23 position 0.157"" (4.00mm)"

"Connector Header Panel Mount, Through Hole 23 position 0.157"" (4.00mm)"

Buy Now Datasheet
Header - 776228-1 - Richardson RFPD
Downers Grove, IL, United States
Header
776228-1
Header 776228-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Singapore, Singapore
Through-Hole 17A 250V Electronic Connector
316-776228-1
Through-Hole 17A 250V Electronic Connector 316-776228-1
23 Pos Rectangular Connector, 17A, 250V, Straight, Through Hole, Tin Product overview: 776228-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 17A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 17A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-776228-1 can be used for catalog matching and distributor lookup.

23 Pos Rectangular Connector, 17A, 250V, Straight, Through Hole, Tin Product overview: 776228-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 17A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 17A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-776228-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connectors - 776228-1 - 844504-776228-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 776228-1
844504-776228-1
Rectangular Connectors - 776228-1 844504-776228-1
Manufacturer: TE Connectivity Win Source Part Number: 844504-776228-1 Series: AMPSEAL Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Panel Mount, Through Hole 23 position 0.157" (4.00mm) Package: Bulk Mounting: Panel Mount, Through Hole Family Name: 776228 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: A105103, -776228-1-LSI, -776228-1-CSI, 776228-1-ND, -776228-1-SI, 7762281

Manufacturer: TE Connectivity
Win Source Part Number: 844504-776228-1
Series: AMPSEAL
Operating Temperature Range: -40°C ~ 105°C
Features: Connector Header Panel Mount, Through Hole 23 position 0.157" (4.00mm)
Package: Bulk
Mounting: Panel Mount, Through Hole
Family Name: 776228
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: A105103, -776228-1-LSI, -776228-1-CSI, 776228-1-ND, -776228-1-SI, 7762281

Buy Now Datasheet
Automotive Connectors - 7181468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7181468
Automotive Connectors 7181468
TE Connectivity 776228-1

TE Connectivity 776228-1

Supplier's Site
Automotive Connector, Plug, 23 Position, Pcb; No. Of Contacts Amp - Te Connectivity - 16H5800 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Connector, Plug, 23 Position, Pcb; No. Of Contacts Amp - Te Connectivity
16H5800
Automotive Connector, Plug, 23 Position, Pcb; No. Of Contacts Amp - Te Connectivity 16H5800
AUTOMOTIVE CONNECTOR, PLUG, 23 POSITION, PCB; No. of Contacts:23Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

AUTOMOTIVE CONNECTOR, PLUG, 23 POSITION, PCB; No. of Contacts:23Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet
776228-1 Rohs Compliant Amp - Te Connectivity - 38AH4844 - Newark, An Avnet Company
Chicago, IL, United States
776228-1 Rohs Compliant Amp - Te Connectivity
38AH4844
776228-1 Rohs Compliant Amp - Te Connectivity 38AH4844
776228-1 ROHS COMPLIANT: YES

776228-1 ROHS COMPLIANT: YES

Supplier's Site
Hdr.assy,23 Pos Vert. W/gasket Amp - Te Connectivity - 02M8817 - Newark, An Avnet Company
Chicago, IL, United States
Hdr.assy,23 Pos Vert. W/gasket Amp - Te Connectivity
02M8817
Hdr.assy,23 Pos Vert. W/gasket Amp - Te Connectivity 02M8817
HDR.ASSY,23 POS VERT. W/GASKET

HDR.ASSY,23 POS VERT. W/GASKET

Supplier's Site
Plug & Socket Connector, Plug, 23Pos; No. Of Contacts Amp - Te Connectivity - 99Y9914 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 23Pos; No. Of Contacts Amp - Te Connectivity
99Y9914
Plug & Socket Connector, Plug, 23Pos; No. Of Contacts Amp - Te Connectivity 99Y9914
PLUG & SOCKET CONNECTOR, PLUG, 23POS; No. of Contacts:23Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4mm; Gender:Plug; Contact Gender:Pin; Contact RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 23POS; No. of Contacts:23Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4mm; Gender:Plug; Contact Gender:Pin; Contact RoHS Compliant: Yes

Supplier's Site
AMP - TE CONNECTIVITY - 776228-1 - FICHE & EMBASE CONNECTEUR FICHE 23POS, - 792-776228-1 - Utmel Electronic Limited
Hong Kong, China
AMP - TE CONNECTIVITY - 776228-1 - FICHE & EMBASE CONNECTEUR FICHE 23POS,
792-776228-1
AMP - TE CONNECTIVITY - 776228-1 - FICHE & EMBASE CONNECTEUR FICHE 23POS, 792-776228-1
AMP - TE CONNECTIVITY - 776228-1 - FICHE & EMBASE CONNECTEUR FICHE 23POS,

AMP - TE CONNECTIVITY - 776228-1 - FICHE & EMBASE CONNECTEUR FICHE 23POS,

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 776228-1 A105103-ND 776228-1 316-776228-1 776228-1 844504-776228-1 7181468 16H5800 38AH4844 99Y9914 792-776228-1
Product Name Automotive Headers Headers, Male Pins Header Through-Hole 17A 250V Electronic Connector Rectangular Connectors - 776228-1 Automotive Connectors Automotive Connector, Plug, 23 Position, Pcb; No. Of Contacts Amp - Te Connectivity 776228-1 Rohs Compliant Amp - Te Connectivity Plug & Socket Connector, Plug, 23Pos; No. Of Contacts Amp - Te Connectivity AMP - TE CONNECTIVITY - 776228-1 - FICHE & EMBASE CONNECTEUR FICHE 23POS,
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Termination Through Hole - Solder Solder Solder Through Hole Through Hole Solder
Mounting Board Mount Panel Mount, Through Hole Panel Mount, Through Hole Through hole PCB Mount PCB Mount Panel, Through Hole
Current Rating 8.0 amps 17.0 amps 17.0 amps
Unlock Full Specs
to access all available technical data