Pin Contact Gold 14-18 AWG Crimp Stamped
Contact PIN 16 Size Crimp ST Cable Mount 14-18AWG Bag Automotive Product overview: 776300-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-776300-1 can be used for catalog matching and distributor lookup.
PIN CONTACT WIRE TO WIRE LOOSE
Win Source Part Number: 1363181-776300-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 48 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPSEAL 16 HDSF
Package: Bulk
Product Status: Active
Base Product Number: 776300
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 14-18 AWG
Contact Finish: Gold
AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part - the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire-to-wire and wire-to-device applications.
PIN CONTACT WIRE TO WIRE LOOSE ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 776300-1-ND | 332-776300-1 | 776300-1 | 1363181-776300-1 | 70088112 | 63M0815 |
| Product Name | Rectangular Connector Contacts | Automotive Electronic Connector | Miscellaneous Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | CONTACT, PIN, AMPSEAL 16, 18-14 AWG, GOLD CONTACT PLATING | Pin Contact Wire To Wire Loose Rohs Compliant Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector | Rectangular Connectors, Heavy Duty | Wire to Wire Connector |