EDAC, Inc. D-Sub Connector Assemblies 638-W44-221-012

Description
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-638-W44-221-012-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-638-W44-221-012-ND
D-Sub Connector Assemblies 151-638-W44-221-012-ND
44 Position D-Sub, High Density Receptacle, Female Sockets Connector

44 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, Db, 44Pos, Solder; D Sub Connector Type Edac - 98Y9943 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Db, 44Pos, Solder; D Sub Connector Type Edac
98Y9943
D Sub Conn, Rcpt, Db, 44Pos, Solder; D Sub Connector Type Edac 98Y9943
D SUB CONN, RCPT, DB, 44POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:638W Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONN, RCPT, DB, 44POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:638W Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-638-W44-221-012-ND 98Y9943
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, Db, 44Pos, Solder; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 2262-A79632-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Header Connector; Header
Mounting Surface Mount
Current Rating 1.0 amps
View Details
PCB Connectors - NCV-ML2G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
PC Pin, Single Post Connectors - 36-11069-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers