Ring Terminal Connector Circular 12-16 AWG Crimp
Ring Terminal Connector Circular 12-16 AWG Crimp
Brass Tin Ring Terminal 12-16AWG 5mm Stud Product overview: 640253-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-640253-2 can be used for catalog matching and distributor lookup.
RING TONGUE TERMINAL, #10, 12AWG; Stud Size - Metric:-; Stud Size - Imperial:#10; Wire Size AWG Max:12AWG; Conductor Area CSA:3mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated
TERMINAL, RING TONGUE, STUD 10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:12AWG; Conductor Area CSA:3mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated
CONN RING CIRC 12-16AWG CRIMP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100878TR-ND | 392-640253-2 | 16H2607 | 792-640253-2 |
| Product Name | Ring Connectors | Electronic Connector | Ring Tongue Terminal, #10, 12Awg; Stud Size - Metric Amp - Te Connectivity | CONN RING CIRC 12-16AWG CRIMP |
| Mounting | Free Hanging (In-Line) | Free Hanging |