4 Pos Header, 7A, 600V, Tin, Right Angle, Through Hole, Power Product overview: 640387-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640387-4 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 4 position 0.156"" (3.96mm)"
CONN HEADER RTANG 4POS .156 TIN
WIRE-BOARD CONNECTOR HEADER 4 POSITION, 3.96MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-640387-4 | A19932-ND | 792-640387-4 | 90F3769 |
| Product Name | Through-Hole 7A 600V Electronic Connector | Headers, Male Pins | CONN HEADER RTANG 4POS .156 TIN | Wire-Board Connector Header 4 Position, 3.96Mm; Connector Systems Amp - Te Connectivity |
| Gender | Male / Plug | |||
| Termination | Solder | Solder | Through Hole Right Angle | |
| Voltage Rating | 600 volts | 600 volts | 600 volts | |
| Current Rating | 7.0 amps | 7.0 amps |