TE Connectivity Connectors, Interconnects - Terminals - Ring Connectors 640204-1

Description
Win Source Part Number: 1364816-640204-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Features: Inner Teeth, Serrated Termination Base Product Number: 640204 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.772" (19.61mm) Termination: Crimp Contact Material: Steel Terminal Type: Circular Insulation Diameter: 0.080" ~ 0.120" (2.03mm ~ 3.05mm) Stud/Tab Size: 8 Stud Thickness: 0.025" (0.64mm) Width - Outer Edges: 0.370" (9.40mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364816-640204-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Features: Inner Teeth, Serrated Termination Base Product Number: 640204 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.772" (19.61mm) Termination: Crimp Contact Material: Steel Terminal Type: Circular Insulation Diameter: 0.080" ~ 0.120" (2.03mm ~ 3.05mm) Stud/Tab Size: 8 Stud Thickness: 0.025" (0.64mm) Width - Outer Edges: 0.370" (9.40mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1364816-640204-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1364816-640204-1
Connectors, Interconnects - Terminals - Ring Connectors 1364816-640204-1
Win Source Part Number: 1364816-640204-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Features: Inner Teeth, Serrated Termination Base Product Number: 640204 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.772" (19.61mm) Termination: Crimp Contact Material: Steel Terminal Type: Circular Insulation Diameter: 0.080" ~ 0.120" (2.03mm ~ 3.05mm) Stud/Tab Size: 8 Stud Thickness: 0.025" (0.64mm) Width - Outer Edges: 0.370" (9.40mm)

Win Source Part Number: 1364816-640204-1
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Features: Inner Teeth, Serrated Termination
Base Product Number: 640204
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.772" (19.61mm)
Termination: Crimp
Contact Material: Steel
Terminal Type: Circular
Insulation Diameter: 0.080" ~ 0.120" (2.03mm ~ 3.05mm)
Stud/Tab Size: 8 Stud
Thickness: 0.025" (0.64mm)
Width - Outer Edges: 0.370" (9.40mm)

Buy Now Datasheet
Ring Connectors - A29908TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29908TR-ND
Ring Connectors A29908TR-ND
Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A29908CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29908CT-ND
Ring Connectors A29908CT-ND
Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-640204-1
Electronic Connector 392-640204-1
Ring Terminal, Crimp, 18-22 AWG, Steel/Tin Product overview: 640204-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-640204-1 can be used for catalog matching and distributor lookup.

Ring Terminal, Crimp, 18-22 AWG, Steel/Tin Product overview: 640204-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-640204-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN RING CIRC 18-22AWG #8 CRIMP - 792-640204-1 - Utmel Electronic Limited
Hong Kong, China
CONN RING CIRC 18-22AWG #8 CRIMP
792-640204-1
CONN RING CIRC 18-22AWG #8 CRIMP 792-640204-1
CONN RING CIRC 18-22AWG #8 CRIMP

CONN RING CIRC 18-22AWG #8 CRIMP

Supplier's Site
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity - 70C3851 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity
70C3851
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity 70C3851
TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:#8RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud/Tab Size:#8RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364816-640204-1 A29908TR-ND 392-640204-1 792-640204-1 70C3851
Product Name Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors Electronic Connector CONN RING CIRC 18-22AWG #8 CRIMP Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details