3 Pos MTA-156 Header, 7A, 600V, Right Angle, Through Hole, Male Product overview: 640389-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640389-3 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 3 position 0.156"" (3.96mm)"
03P MTA156 HDR ASSY SQ R/A F/L ROHS COMPLIANT: YES
CONNECTOR, HEADER, 3POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar
Connector, Receptacle Mating, Wire-To-Board Application, Nylon Housing
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. Housing: Polyester UL94V-0 rated, natural color. Posts: Tin-plated copper alloy.
Copper alloy contact material
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-640389-3 | A19920-ND | 82AC1841 | 77AC0098 | 70083704 |
| Product Name | Through-Hole 7A 600V Electronic Connector | Headers, Male Pins | 03P Mta156 Hdr Assy Sq R/a F/l Rohs Compliant Amp - Te Connectivity | Connector, Header, 3Pos, 1Row, 3.96Mm; Connector Systems Amp - Te Connectivity | Connector, MTA-156; Male; 3; Copper Alloy; 7; 600; 0.156 in.; Polyester; White |
| Gender | Male / Plug | ||||
| Termination | Solder | Through Hole Right Angle | Solder | ||
| Voltage Rating | 600 volts | 600 volts | 600 volts | ||
| Current Rating | 7.0 amps | 7.0 amps | |||
| Connector Type | Header Connector; Header | Wire to Board Connector | Wire to Board Connector |