TE Connectivity Magnetic Wire Connectors 63879-1

Description
Terminal Magnetic Connector 300 28-31 AWG Pin
Request a Quote Datasheet
Description
Terminal Magnetic Connector 300 28-31 AWG Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Wire Connectors - 63879-1-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
63879-1-ND
Magnetic Wire Connectors 63879-1-ND
Terminal Magnetic Connector 300 28-31 AWG Pin

Terminal Magnetic Connector 300 28-31 AWG Pin

Buy Now Datasheet
Contacts - 63879-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
63879-1
Contacts 63879-1
MAG-MATE 048 PIN 28-31 010TPBR

MAG-MATE 048 PIN 28-31 010TPBR

Buy Now
Mag-Mate 048 Pin 28-31 010Tpbr Amp - Te Connectivity - 19R5826 - Newark, An Avnet Company
Chicago, IL, United States
Mag-Mate 048 Pin 28-31 010Tpbr Amp - Te Connectivity
19R5826
Mag-Mate 048 Pin 28-31 010Tpbr Amp - Te Connectivity 19R5826
MAG-MATE 048 PIN 28-31 010TPBR

MAG-MATE 048 PIN 28-31 010TPBR

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 63879-1-ND 63879-1 19R5826
Product Name Magnetic Wire Connectors Contacts Mag-Mate 048 Pin 28-31 010Tpbr Amp - Te Connectivity
Contact Size (AWG) 28 to 31 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details