Win Source Part Number: 1364818-63949-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 63949
Mounting Type: Through Hole
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 1.062" (26.97mm)
Termination: Solder
Contact Material: Brass
Terminal Type: Standard
Gender: Male
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.312" (7.92mm)
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
Terminals TAB FASTON 250 032TPBR
Quick Disconnect Terminal M 26.97mm 8.89mm Tin Over Nickel Strip
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1364818-63949-1 | A101719CT-ND | 63949-1 | 792-63949-1 |
| Product Name | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | Terminals | Quick Disconnect Terminal M 26.97mm 8.89mm Tin Over Nickel Strip |
| Termination | Solder | Solder | Solder |