EDAC, Inc. D-Sub Connector Assemblies 638-W26-222-012

Description
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-638-W26-222-012-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-638-W26-222-012-ND
D-Sub Connector Assemblies 151-638-W26-222-012-ND
26 Position D-Sub, High Density Receptacle, Female Sockets Connector

26 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, Da, 26Pos, Solder Cup; D Sub Connector Type Edac - 98Y9942 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Da, 26Pos, Solder Cup; D Sub Connector Type Edac
98Y9942
D Sub Conn, Rcpt, Da, 26Pos, Solder Cup; D Sub Connector Type Edac 98Y9942
D SUB CONN, RCPT, DA, 26POS, SOLDER CUP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:638W Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup RoHS Compliant: Yes

D SUB CONN, RCPT, DA, 26POS, SOLDER CUP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:638W Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-638-W26-222-012-ND 98Y9942
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, Da, 26Pos, Solder Cup; D Sub Connector Type Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN DSUBMINIATURE - 6E17C037SAJ220 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Right Angle
Termination Through Hole
View Details
Din Rail, Channel - 2946-2002-1401/000-014-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details