TE Connectivity PCB Headers 640385-8

Description
TE Connectivity 640385-8 Pin Header
Request a Quote Datasheet
Description
TE Connectivity 640385-8 Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 5355850 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
5355850
PCB Headers 5355850
TE Connectivity 640385-8 Pin Header

TE Connectivity 640385-8 Pin Header

Supplier's Site
PCB Headers - 1639560 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1639560
PCB Headers 1639560
TE Connectivity 640385-8 Pin Header

TE Connectivity 640385-8 Pin Header

Supplier's Site
PCB Headers - 5355850P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
5355850P
PCB Headers 5355850P
TE Connectivity 640385-8 Pin Header

TE Connectivity 640385-8 Pin Header

Supplier's Site
Singapore, Singapore
7A 600V Electronic Connector
316-640385-8
7A 600V Electronic Connector 316-640385-8
8 Pos RA Header, 7A, 600V, 3.96mm Pitch, Solder TH Product overview: 640385-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640385-8 can be used for catalog matching and distributor lookup.

8 Pos RA Header, 7A, 600V, 3.96mm Pitch, Solder TH Product overview: 640385-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640385-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A1969-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A1969-ND
Headers, Male Pins A1969-ND
"Connector Header Through Hole, Right Angle 8 position 0.156"" (3.96mm)"

"Connector Header Through Hole, Right Angle 8 position 0.156"" (3.96mm)"

Buy Now Datasheet
Wire-Board Connector, Header, 8 Position, 0.156In; Connector Systems Amp - Te Connectivity - 51F1562 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 8 Position, 0.156In; Connector Systems Amp - Te Connectivity
51F1562
Wire-Board Connector, Header, 8 Position, 0.156In; Connector Systems Amp - Te Connectivity 51F1562
WIRE-BOARD CONNECTOR, HEADER, 8 POSITION, 0.156IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MTA-156 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 8 POSITION, 0.156IN; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MTA-156 Series RoHS Compliant: Yes

Supplier's Site Datasheet
08P Mta156 Hdr Assy Sq R/a Amp - Te Connectivity - 77AC0092 - Newark, An Avnet Company
Chicago, IL, United States
08P Mta156 Hdr Assy Sq R/a Amp - Te Connectivity
77AC0092
08P Mta156 Hdr Assy Sq R/a Amp - Te Connectivity 77AC0092
08P MTA156 HDR ASSY SQ R/A

08P MTA156 HDR ASSY SQ R/A

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5355850 5355850P 316-640385-8 A1969-ND 51F1562 77AC0092
Product Name PCB Headers PCB Headers 7A 600V Electronic Connector Headers, Male Pins Wire-Board Connector, Header, 8 Position, 0.156In; Connector Systems Amp - Te Connectivity 08P Mta156 Hdr Assy Sq R/a Amp - Te Connectivity
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Geometry Right Angle; Right angle Right Angle
Termination Solder Solder Through Hole Right Angle
Mounting Through hole Through Hole, Right Angle
Unlock Full Specs
to access all available technical data