Win Source Part Number: 1363925-63895-1
Category: Connectors, Interconnects - Terminals - Specialized Connectors
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 63895
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Termination: Crimp
Terminal Type: Ground Clip
Grounding Clip 14-18AWG Stainless Steel 18.54mm T/R Automotive Product overview: 63895-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63895-1 can be used for catalog matching and distributor lookup.
Terminal Ground Clip Connector Crimp 14-18 AWG
Terminal Ground Clip Connector Crimp 14-18 AWG
CONN TERM GND CLIP 14-18AWG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1363925-63895-1 | 392-63895-1 | A104113CT-ND | 63895-1 |
| Product Name | Connectors, Interconnects - Terminals - Specialized Connectors | Automotive Electronic Connector | Specialized Connectors | Specialized Connectors |
| Termination | Crimp | Clip | Crimp |