TE Connectivity Electronic Connector 640271-3

Description
Ring Terminal, 22-18 AWG, Steel, Tin Plated, Non-Insulated Product overview: 640271-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-640271-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ring Terminal, 22-18 AWG, Steel, Tin Plated, Non-Insulated Product overview: 640271-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-640271-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-640271-3
Electronic Connector 392-640271-3
Ring Terminal, 22-18 AWG, Steel, Tin Plated, Non-Insulated Product overview: 640271-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-640271-3 can be used for catalog matching and distributor lookup.

Ring Terminal, 22-18 AWG, Steel, Tin Plated, Non-Insulated Product overview: 640271-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-640271-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1352392-640271-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1352392-640271-3
Connectors, Interconnects - Terminals - Ring Connectors 1352392-640271-3
Win Source Part Number: 1352392-640271-3 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Features: Inner Teeth, Serrated Termination Base Product Number: 640271 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.772" (19.61mm) Termination: Crimp Contact Material: Steel Terminal Type: Circular Insulation Diameter: 0.080" ~ 0.120" (2.03mm ~ 3.05mm) Stud/Tab Size: 10 Stud Thickness: 0.025" (0.64mm) Width - Outer Edges: 0.370" (9.40mm)

Win Source Part Number: 1352392-640271-3
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Features: Inner Teeth, Serrated Termination
Base Product Number: 640271
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.772" (19.61mm)
Termination: Crimp
Contact Material: Steel
Terminal Type: Circular
Insulation Diameter: 0.080" ~ 0.120" (2.03mm ~ 3.05mm)
Stud/Tab Size: 10 Stud
Thickness: 0.025" (0.64mm)
Width - Outer Edges: 0.370" (9.40mm)

Buy Now Datasheet
Ring Connectors - A31703CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A31703CT-ND
Ring Connectors A31703CT-ND
Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A31703TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A31703TR-ND
Ring Connectors A31703TR-ND
Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Ring Term,22-18,025 Tpst #10 Rohs Compliant Amp - Te Connectivity - 40P9964 - Newark, An Avnet Company
Chicago, IL, United States
Ring Term,22-18,025 Tpst #10 Rohs Compliant Amp - Te Connectivity
40P9964
Ring Term,22-18,025 Tpst #10 Rohs Compliant Amp - Te Connectivity 40P9964
RING TERM,22-18,025 TPST #10 ROHS COMPLIANT: YES

RING TERM,22-18,025 TPST #10 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-640271-3 1352392-640271-3 A31703CT-ND 40P9964
Product Name Electronic Connector Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors Ring Term,22-18,025 Tpst #10 Rohs Compliant Amp - Te Connectivity
Termination Circular Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers
Nh-Din 2C / 500V / 50A / Gg Schurter - 29Y3068 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details