TE Connectivity 640388-7 Pin Header
TE Connectivity 640388-7 Pin Header
TE Connectivity 640388-7 Pin Header
7 Pos 7A MTA-156 Header, Wire-to-Board, Straight, Tin, 600V Product overview: 640388-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640388-7 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 7 position 0.156"" (3.96mm)"
WIRE-BOARD CONNECTOR HEADER 7 POSITION, 3.96MM; Connector Systems:Wire-to-Boar
07P MTA156 HDR ASSY RN STR F/L ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6801856 | 6801856P | 316-640388-7 | A19905-ND | 90F5627 | 38AH4464 |
| Product Name | PCB Headers | PCB Headers | 7A 600V Electronic Connector | Headers, Male Pins | Wire-Board Connector Header 7 Position, 3.96Mm; Connector Systems Amp - Te Connectivity | 07P Mta156 Hdr Assy Rn Str F/l Rohs Compliant Amp - Te Connectivity |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |||
| Geometry | Straight; Straight | Straight | ||||
| Termination | Solder | Solder | Through Hole Straight | |||
| Mounting | Through hole | Through Hole |