15 Position D-Sub, High Density Receptacle, Female Sockets Connector
CONNECTOR, HIGH DENSITY-HD D SUB, RECEPTACLE, 15 POSITION, IP67; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:638 Series; No. of Contacts:15Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 151-1221-ND | 93X6016 |
| Product Name | D-Sub Connector Assemblies | Connector, High Density-Hd D Sub, Receptacle, 15 Position, Ip67; D Sub Connector Type Edac |
| Connector Type | D-Sub Connector | D-Sub Connector |