26 Position D-Sub, High Density Receptacle, Female Sockets Connector
D SUB CONN, RCPT, DA, 26POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:638W Series; No. of Contacts:26Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-638-W26-221-012-ND | 98Y9941 |
| Product Name | D-Sub Connector Assemblies | D Sub Conn, Rcpt, Da, 26Pos, Solder; D Sub Connector Type Edac |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Through Hole |