"Connector Header Through Hole, Right Angle 6 position 0.156"" (3.96mm)"
6P 7A 600V RA Header, Wire-to-Board, Tin, Through Hole Product overview: 640389-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640389-6 can be used for catalog matching and distributor lookup.
06P MTA156 HDR ASSY SQ R/A F/L
| DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A1978-ND | 316-640389-6 | 640389-6 | 69H9703 |
| Product Name | Headers, Male Pins | Through-Hole 7A 600V Electronic Connector | Connectors | 06P Mta156 Hdr Assy Sq R/a F/l Amp - Te Connectivity |
| Connector Type | Header Connector; Header | |||
| Mounting | Through Hole, Right Angle | |||
| Voltage Rating | 600 volts | 600 volts | ||
| Number of Contacts | 6 # |