TE Connectivity Headers, Male Pins 640387-5

Description
"Connector Header Through Hole, Right Angle 5 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 5 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A19933-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A19933-ND
Headers, Male Pins A19933-ND
"Connector Header Through Hole, Right Angle 5 position 0.156"" (3.96mm)"

"Connector Header Through Hole, Right Angle 5 position 0.156"" (3.96mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 7A 600V Electronic Connector
316-640387-5
Through-Hole 7A 600V Electronic Connector 316-640387-5
5 Pos 7A 600V RA Header, Wire-to-Board, Tin, Through Hole Product overview: 640387-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640387-5 can be used for catalog matching and distributor lookup.

5 Pos 7A 600V RA Header, Wire-to-Board, Tin, Through Hole Product overview: 640387-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640387-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector Header 5 Position, 3.96Mm; Connector Systems Amp - Te Connectivity - 51F1610 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 5 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
51F1610
Wire-Board Connector Header 5 Position, 3.96Mm; Connector Systems Amp - Te Connectivity 51F1610
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MTA-156 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 5 POSITION, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MTA-156 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A19933-ND 316-640387-5 51F1610
Product Name Headers, Male Pins Through-Hole 7A 600V Electronic Connector Wire-Board Connector Header 5 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole, Right Angle
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data