"Connector Header Through Hole 3 position 0.156"" (3.96mm)"
3 Pos 7A 600V Header HDR 3.96mm Solder ST Thru-Hole Product overview: 640384-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640384-3 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONN, HEADER, 3WAY, 0.156IN; Connector Systems:Wire-to-Boar
03P MTA156 HDR ASSY STR RND SN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A26169-ND | 316-640384-3 | 51F1449 | 77AC0089 |
| Product Name | Headers, Male Pins | 7A 600V Electronic Connector | Wire-Board Conn, Header, 3Way, 0.156In; Connector Systems Amp - Te Connectivity | 03P Mta156 Hdr Assy Str Rnd Sn Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole | |||
| Voltage Rating | 600 volts | 600 volts | ||
| Number of Contacts | 3 # |