TE Connectivity Quick Connects, Quick Disconnect Connectors 63896-1

Description
"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A100798TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100798TR-ND
Quick Connects, Quick Disconnect Connectors A100798TR-ND
"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A100798CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100798CT-ND
Quick Connects, Quick Disconnect Connectors A100798CT-ND
"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63896-1
Terminals 63896-1
Terminals RCPT FASTON 250 16

Terminals RCPT FASTON 250 16

Buy Now Datasheet
Female Quick Disconnect, 6.35Mm/16-12Awg; Product Range Amp - Te Connectivity - 16H2575 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 6.35Mm/16-12Awg; Product Range Amp - Te Connectivity
16H2575
Female Quick Disconnect, 6.35Mm/16-12Awg; Product Range Amp - Te Connectivity 16H2575
FEMALE QUICK DISCONNECT, 6.35MM/16-12AWG; Product Range:Ultra-Fast 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:- RoHS Compliant: Yes

FEMALE QUICK DISCONNECT, 6.35MM/16-12AWG; Product Range:Ultra-Fast 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100798TR-ND 63896-1 16H2575
Product Name Quick Connects, Quick Disconnect Connectors Terminals Female Quick Disconnect, 6.35Mm/16-12Awg; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data